onsemi 80V 50A Bipolar Transistor 2N5684G

Description
PNP BJT 80V 50A TO-204 Power Transistor Product overview: 2N5684G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5684G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 80V 50A TO-204 Power Transistor Product overview: 2N5684G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5684G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 50A Bipolar Transistor
276-2N5684G
80V 50A Bipolar Transistor 276-2N5684G
PNP BJT 80V 50A TO-204 Power Transistor Product overview: 2N5684G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5684G can be used for catalog matching and distributor lookup.

PNP BJT 80V 50A TO-204 Power Transistor Product overview: 2N5684G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5684G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5684G - 762263-2N5684G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5684G
762263-2N5684G
TRANSISTORS - Transistors (BJT) - Single - 2N5684G 762263-2N5684G
Manufacturer: ON Semiconductor Win Source Part Number: 762263-2N5684G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AE Power - Max: 300W Transistor Type: PNP Frequency - Transition: 2MHz Family Name: 2N5684 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 25A, 2V Alternative Parts (Cross-Reference): 2N5684; NTE30; 2N5684; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762263-2N5684G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AE
Power - Max: 300W
Transistor Type: PNP
Frequency - Transition: 2MHz
Family Name: 2N5684
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 10A, 50A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 25A, 2V
Alternative Parts (Cross-Reference): 2N5684; NTE30; 2N5684; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N5684GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5684GOS-ND
Single Bipolar Transistors 2N5684GOS-ND
Bipolar (BJT) Transistor PNP 80V 50A 2MHz 300W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 80V 50A 2MHz 300W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Bipolar Transistors - 8624890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8624890
Bipolar Transistors 8624890
BJT,PNP,50A,80V,TO-2 04-2

BJT,PNP,50A,80V,TO-204-2

Supplier's Site
Bipolar Transistors - 1249940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1249940
Bipolar Transistors 1249940
BJT,PNP,50A,80V,TO-2 04-2

BJT,PNP,50A,80V,TO-204-2

Supplier's Site
Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf - 70099665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf
70099665
Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf 70099665
Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf

Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf

Supplier's Site
Bipolar Transistor, Pnp, -80V, To-204; Transistor Polarity Onsemi - 26K5298 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V, To-204; Transistor Polarity Onsemi
26K5298
Bipolar Transistor, Pnp, -80V, To-204; Transistor Polarity Onsemi 26K5298
BIPOLAR TRANSISTOR, PNP, -80V, TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V, TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 300 W, -50 A, 2 Rohs Compliant Onsemi - 47T5760 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 300 W, -50 A, 2 Rohs Compliant Onsemi
47T5760
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 300 W, -50 A, 2 Rohs Compliant Onsemi 47T5760
Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 2 MHz, 300 W, -50 A, 2 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 2 MHz, 300 W, -50 A, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5684G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5684G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5684G
TRANS PNP 80V 50A TO204

TRANS PNP 80V 50A TO204

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5684G
Bipolar Transistors - BJT 2N5684G
Bipolar Transistors - BJT 50A 80V 300W PNP

Bipolar Transistors - BJT 50A 80V 300W PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N5684G 762263-2N5684G 2N5684GOS-ND 8624890 70099665 26K5298 47T5760 2N5684G 2N5684G
Product Name 80V 50A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5684G Single Bipolar Transistors Bipolar Transistors Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf Bipolar Transistor, Pnp, -80V, To-204; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 300 W, -50 A, 2 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP PNP PNP
IC(max) 50000 milliamps 50000 milliamps 50000 milliamps 50000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 80 volts 80 volts
fT 2 MHz
Unlock Full Specs
to access all available technical data