TRANS NPN 80V 0.5A SOT23 Product overview: MMBTA06-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 803078-MMBTA06-TP
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 10mA, 100mA
Part Number Series: MMBTA0*
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23
Transistor: 500mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel
TRANS NPN 80V 0.5A SOT23
Bipolar Transistors - BJT 500mA 80V
TRANS NPN 80V 0.5A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBTA06-TP | 803078-MMBTA06-TP | MMBTA06TPMSTR-ND | 70055706 | MMBTA06-TP | MMBTA06-TP | MMBTA06-TP |
| Product Name | 80V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBTA06-TP | Single Bipolar Transistors | Transistor: 500mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |