NTE Electronics, Inc. transistor bipolar Darlington 500v to 204e MJ10016

Description
transistor bipolar Darlington 500v to 204e
Description
transistor bipolar Darlington 500v to 204e

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
transistor bipolar Darlington 500v to 204e
70214746
transistor bipolar Darlington 500v to 204e 70214746
transistor bipolar Darlington 500v to 204e

transistor bipolar Darlington 500v to 204e

Supplier's Site
Bipolar Transistor, Npn, 500V; Transistor Polarity Nte Electronics - 21M5145 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 500V; Transistor Polarity Nte Electronics
21M5145
Bipolar Transistor, Npn, 500V; Transistor Polarity Nte Electronics 21M5145
BIPOLAR TRANSISTOR, NPN, 500V; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 500V; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 70214746 21M5145
Product Name transistor bipolar Darlington 500v to 204e Bipolar Transistor, Npn, 500V; Transistor Polarity Nte Electronics
Polarity NPN NPN
Package Type TO-3 TO-3
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCW67BE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
Bipolar Transistors - 1220212 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers