BJT, -25V, -200MA, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes
TRANSISTOR, PNP, GENERAL PURPOSE, PKG STYLE TO-92
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 55R1331 | 70214732 |
| Product Name | Bjt, -25V, -200Ma, To-92; Transistor Polarity Nte Electronics | TRANSISTOR, PNP, GENERAL PURPOSE, PKG STYLE TO-92 |
| Package Type | TO-3; TO-92 |