onsemi 60V 5A 65W Bipolar Transistor TIP120G

Description
NPN Darlington Transistor 60V 5A 65W TO-220AB Product overview: TIP120G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP120G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Transistor 60V 5A 65W TO-220AB Product overview: TIP120G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP120G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A 65W Bipolar Transistor
276-TIP120G
60V 5A 65W Bipolar Transistor 276-TIP120G
NPN Darlington Transistor 60V 5A 65W TO-220AB Product overview: TIP120G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP120G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 60V 5A 65W TO-220AB Product overview: TIP120G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP120G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Darlington Pairs - 1035146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1035146
Darlington Pairs 1035146
Darlington NPN 60V 5A 65W TO220AB

Darlington NPN 60V 5A 65W TO220AB

Supplier's Site
Darlington Pairs - 7743653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7743653
Darlington Pairs 7743653
Darlington NPN 60V 5A 65W TO220AB

Darlington NPN 60V 5A 65W TO220AB

Supplier's Site
Darlington Pairs - 7743653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7743653P
Darlington Pairs 7743653P
Darlington NPN 60V 5A 65W TO220AB

Darlington NPN 60V 5A 65W TO220AB

Supplier's Site
Single Bipolar Transistors - TIP120GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP120GOS-ND
Single Bipolar Transistors TIP120GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 5A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 60V 5A 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP120G - 1267402-TIP120G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP120G
1267402-TIP120G
TRANSISTORS - Transistors (BJT) - Single - TIP120G 1267402-TIP120G
Manufacturer: ON Semiconductor Win Source Part Number: 1267402-TIP120G Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TIP12* Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 20mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 3A, 3V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1267402-TIP120G
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TIP12*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 20mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 3A, 3V
Maximum Power: 2W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP120G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP120G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP120G
TRANS NPN DARL 60V 5A TO220

TRANS NPN DARL 60V 5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP120G
Darlington Transistors TIP120G
Darlington Transistors 5A 60V Bipolar Power NPN

Darlington Transistors 5A 60V Bipolar Power NPN

Buy Now Datasheet
BIP T0220 NPN 8A 60V - 70100079 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 8A 60V
70100079
BIP T0220 NPN 8A 60V 70100079
BIP T0220 NPN 8A 60V

BIP T0220 NPN 8A 60V

Supplier's Site
Transistor, Bipol, Aec-Q100, Npn, 60V; Transistor Polarity Onsemi - 82Y7299 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Aec-Q100, Npn, 60V; Transistor Polarity Onsemi
82Y7299
Transistor, Bipol, Aec-Q100, Npn, 60V; Transistor Polarity Onsemi 82Y7299
TRANSISTOR, BIPOL, AEC-Q100, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, AEC-Q100, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Darlington Transistors Darlington Transistors Transistors RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Transistors
Product Number 276-TIP120G 1035146 7743653P TIP120GOS-ND 1267402-TIP120G TIP120G TIP120G 70100079 82Y7299
Product Name 60V 5A 65W Bipolar Transistor Darlington Pairs Darlington Pairs Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP120G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors BIP T0220 NPN 8A 60V Transistor, Bipol, Aec-Q100, Npn, 60V; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN NPN NPN
IC(max) 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
PD 65000 milliwatts 65000 milliwatts
Unlock Full Specs
to access all available technical data