TRANS PNP 60V 0.6A TO92 Product overview: PN2907A-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2907A-AP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 600mW Through Hole TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 004438-PN2907A-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-92
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 10V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): MPS2907ARLRA; PN2907AT93; MPS2907A/E7; PN2907A-AP;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
600MA 625MW PNP GENERAL PURPOSE AMPLIFIER, TO-92, AMMO
TRANS PNP 60V 0.6A TO92
TRANS PNP 60V 0.6A TO92
Bipolar Transistors - BJT 60V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-PN2907A-AP | PN2907A-APTB-ND | 004438-PN2907A-AP | 70055719 | PN2907A-AP | 543-PN2907A-AP | PN2907A-AP |
| Product Name | 60V 0.6A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PN2907A-AP | 600MA 625MW PNP GENERAL PURPOSE AMPLIFIER, TO-92, AMMO | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 60V 0.6A TO92 | Bipolar Transistors - BJT |
| Package Type | Cut Tape (CT) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92 | TO-92 | |||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |||
| IC(max) | 600 milliamps | 600 milliamps |