DARLINGTON TRANSISTOR, NPN, 50V; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:1GHz; MSL:-RoHS Compliant: Yes
TRANS NPN DARL 50V 1A TO92L
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4614 | NTE48 | 70214721 |
| Product Name | Darlington Transistor, Npn, 50V; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-NPN SI DARLINGTON |
| Polarity | NPN | NPN | |
| VCEO | 50 volts | 50 volts | |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| PD | 1000 milliwatts | 2500 milliwatts |