TRANS NPN DARL 50V 0.5A TO202
BIPOLAR TRANSISTOR, NPN, 50V; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:6.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:75MHz RoHS Compliant: Yes
Silicon NPN Transistors
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE265 | 29C4516 | 70215743 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 50V; Transistor Polarity Nte Electronics | TRANSISTOR NPN DARLINTON 50V IC=0.5A TO-202 CASE POWER AMP SWITCH |
| Packing Method | Bag | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |
| VCEO | 50 volts | 50 volts | 50 volts |
| Polarity | NPN | NPN |