onsemi Single Bipolar Transistors 2N5886G

Description
Bipolar (BJT) Transistor NPN 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5886GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5886GOS-ND
Single Bipolar Transistors 2N5886GOS-ND
Bipolar (BJT) Transistor NPN 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
 - 2N5886G - Rochester Electronics
Newburyport, MA, United States
25 A, 80 V NPN Bipolar Power Transistor

25 A, 80 V NPN Bipolar Power Transistor

Supplier's Site Datasheet
Singapore, Singapore
25A 80V Bipolar Transistor
276-2N5886G
25A 80V Bipolar Transistor 276-2N5886G
25A 80V NPN BJT Power Transistor TO-204 Product overview: 2N5886G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5886G can be used for catalog matching and distributor lookup.

25A 80V NPN BJT Power Transistor TO-204 Product overview: 2N5886G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5886G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5886G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5886G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5886G
TRANS NPN 80V 25A TO204

TRANS NPN 80V 25A TO204

Supplier's Site
Bipolar Transistor, Npn, 80V To-204; Transistor Polarity Onsemi - 26K5302 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-204; Transistor Polarity Onsemi
26K5302
Bipolar Transistor, Npn, 80V To-204; Transistor Polarity Onsemi 26K5302
BIPOLAR TRANSISTOR, NPN, 80V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes

Supplier's Site
BIP T03 NPN 25A 80V, LEAD-FREE - 70099766 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 25A 80V, LEAD-FREE
70099766
BIP T03 NPN 25A 80V, LEAD-FREE 70099766
BIP T03 NPN 25A 80V, LEAD-FREE

BIP T03 NPN 25A 80V, LEAD-FREE

Supplier's Site
TRANS NPN 80V 25A TO3 - 598-2N5886G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 25A TO3
598-2N5886G
TRANS NPN 80V 25A TO3 598-2N5886G
TRANS NPN 80V 25A TO3

TRANS NPN 80V 25A TO3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5886G
Bipolar Transistors - BJT 2N5886G
Bipolar Transistors - BJT 25A 80V 200W NPN

Bipolar Transistors - BJT 25A 80V 200W NPN

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2N5886GOS-ND 2N5886G 276-2N5886G 2N5886G 26K5302 70099766 598-2N5886G 2N5886G
Product Name Single Bipolar Transistors 25A 80V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 80V To-204; Transistor Polarity Onsemi BIP T03 NPN 25A 80V, LEAD-FREE TRANS NPN 80V 25A TO3 Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; TO-204 (TO-3) TO-3 TO-204AA (TO-3)
Packing Method Tray Tray
IC(max) 25000 milliamps 25000 milliamps 25000 milliamps 25000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data