400V 8A NPN Darlington Power BJT, TO-220 Product overview: MJE5742G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE5742G can be used for catalog matching and distributor lookup.
NPN Darlington Power Trans 400V 8A TO220
NPN Darlington Power Trans 400V 8A TO220
NPN Darlington Power Trans 400V 8A TO220
Bipolar (BJT) Transistor NPN - Darlington 400V 8A 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 121518-MJE5742G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 400mA, 8A
Typical Gain (hFE) (Min): 200 @ 2A, 5V
Maximum Power Dissipation: 2W
TRANSISTOR; NPN; SILICON; TO-220AB; 250; 400; 8; 8 COLLECTOR; 2.5 IB; 2W; 62.5
TRANS NPN DARL 400V 8A TO220
Darlington Transistors 8A 400V Bipolar Power NPN
200@5V,2A 400V NPN 8A 2W TO-220 Darlington Transistors ROHS
DARLINGTON TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 400V 8A TO220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE5742G | 1250074 | 7905375P | MJE5742GOS-ND | 121518-MJE5742G | 70099635 | MJE5742G | MJE5742G | MJE5742G | 26K4468 | MJE5742G |
| Product Name | 400V 8A TO-220 Bipolar Transistor | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE5742G | TRANSISTOR; NPN; SILICON; TO-220AB; 250; 400; 8; 8 COLLECTOR; 2.5 IB; 2W; 62.5 | Single Bipolar Transistors | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Darlington Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | 400 volts | ||||||
| PD | 2000 milliwatts | 80000 milliwatts | 2000 milliwatts | 100000 milliwatts | |||||||
| TJ | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |