Manufacturer: STMicroelectronics
Win Source Part Number: 037823-TIP125
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP125G; TIP125;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing
Trans Darlington PNP 60V 5A TO220
Trans Darlington PNP 60V 5A TO220
Bipolar (BJT) Transistor PNP - Darlington 60V 5A 2W Through Hole TO-220
TRANS PNP DARL 60V 5A TO220
Bipolar (BJT) Single Transistor, Darlington, PNP, -60 V, 65 W, 5 A, 1000 RoHS Compliant: Yes
Darlington Transistors PNP Power Darlington
TRANSISTOR, PNP DARL 60V 5A
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 037823-TIP125 | 2513299 | 497-2618-5-ND | TIP125 | 34X3385 | TIP125 | 70013738 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP125 | Darlington Pairs | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -60 V, 65 W, 5 A, 1000 Rohs Compliant Stmicroelectronics | Darlington Transistors | TRANSISTOR, PNP DARL 60V 5A |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-3 | TO-220 | ||
| Number of units in IC | 1 | ||||||
| Packing Method | Tube; Tube |