Manufacturer: ON Semiconductor
Win Source Part Number: 097466-TIP122G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
NPN Darlington Transistor 100V 5A 2W TO-220AB Product overview: TIP122G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP122G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 5A 2W Through Hole TO-220
TRANS NPN DARL 100V 5A TO220
TRANSISTOR; NPN; TO-220AB; 100; 100; 5.0; 5 ADC COLLECTOR; 120 IB; 2W
Darlington Transistors 5A 100V Bipolar Power NPN
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 2 W, 5 A, 1000 RoHS Compliant: Yes
TRANS NPN DARL 100V 5A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 097466-TIP122G | 276-TIP122G | TIP122GOS-ND | TIP122G | 70099572 | TIP122G | 38K8294 | TIP122G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP122G | 100V 5A 2W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR; NPN; TO-220AB; 100; 100; 5.0; 5 ADC COLLECTOR; 120 IB; 2W | Darlington Transistors | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 5 A, 1000 Rohs Compliant Onsemi | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-3 | TO-220; TO-220-3 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts |