Silicon Complementary Transistors, Audio Power Amplifier, Switch, NPN Transistor Type
TRANS NPN 90V 4A TO220
BIPOLAR TRANSISTOR, NPN, 90V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:8MHz RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 90V TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:90V; TRANSITION FREQUENCY FT:8MHZ; POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:4A; DC CURRENT GAIN HFE:200HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
NTE Semiconductors NTE152
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 70214889 | NTE152 | 29C4445 | 18736452 |
| Product Name | TRANSISTOR NPN SILICON 90V IC=4A TO-220AUDIO POWER AMP MEDIUM SPEED SWITCH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 90V To-220; Transistor Polarity Nte Electronics | Transistor |
| Polarity | NPN | NPN | ||
| Package Type | TO-220 | TO-3; TO-220 | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |
| VCEO | 90 volts | 90 volts | 90 volts | |
| VCBO | 90 volts |