NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE55

Description
RF TRANS PNP 150V 30MHZ TO220
Description
RF TRANS PNP 150V 30MHZ TO220

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE55 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE55
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE55
RF TRANS PNP 150V 30MHZ TO220

RF TRANS PNP 150V 30MHZ TO220

Supplier's Site
TRANISTOR- PNP 150V 8A TO-220 HI-FREQUENCY DRIVER - 70215720 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANISTOR- PNP 150V 8A TO-220 HI-FREQUENCY DRIVER
70215720
TRANISTOR- PNP 150V 8A TO-220 HI-FREQUENCY DRIVER 70215720
Silicon Complementaryyy Transistors

Silicon Complementaryyy Transistors

Supplier's Site
Bipolar Transistor, Pnp, -150V, To-220; Transistor Polarity Nte Electronics - 21M5172 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -150V, To-220; Transistor Polarity Nte Electronics
21M5172
Bipolar Transistor, Pnp, -150V, To-220; Transistor Polarity Nte Electronics 21M5172
BIPOLAR TRANSISTOR, PNP, -150V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -150V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE55 70215720 21M5172
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANISTOR- PNP 150V 8A TO-220 HI-FREQUENCY DRIVER Bipolar Transistor, Pnp, -150V, To-220; Transistor Polarity Nte Electronics
Packing Method Bag
VCEO 150 volts 150 volts 150 volts
Output Power 2 watts
Polarity PNP PNP
Transistor Technology / Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847C/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Discrete Semiconductor Products - 232171-BC817-40E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers