Silicon Complementaryyy Transistors
TRANS PNP DARL 100V 10A TO220
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70216003 | NTE264 |
| Product Name | TRANSISTOR PNP SILICON DARLINGTON 80V IC=10A TO-220 CASE COMP'L TO NTE263 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Transistor Technology / Material | Silicon | |
| Package Type | TO-220 | |
| IC(max) | 10000 milliamps | 10000 milliamps |
| VCEO | 100 volts | 100 volts |