TRANS NPN 250V 16A TO3
Silicon Complementary Transistors
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE388 | 70215773 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-NPN SI HI PWR AF |
| Packing Method | Bag | |
| IC(max) | 16000 milliamps | 16000 milliamps |
| VCEO | 250 volts | 250 volts |
| Polarity | NPN | |
| Package Type | TO-3 |