Allied Electronics, Inc. Datasheets for Keylock Switches
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more
Product Name | Notes |
---|---|
12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); | |
The 30 mm Offering for Difficult Environments Dedicated to applications of heavy industry and infrastructure, the 30 mm offer guarantees you long-term reliability — thanks to the high quality and... | |
Surface-mounting tactile switch for high-density packaging. Dust-sealed construction provides high reliability in locations exposed to dust. | |
Through-hole mount tactile switch is ideal for high-density mounting, each incorporating a snap-action contact mechanism that ensures sharp switching operations. | |
2 POSITION MAINTAINED SELECTOR SWITCH - KEY, 45 DEGREES | |
22 mm Black Color Selector Switch Black color The 22 mm selector switch with non illuminated metal operator. | |
3 POSITION MAINTAINED SELECTOR SWITCH - KEY, 45 DEG | |
30 mm Key, 2500 VAC Dielectric Strength IP 68 degree of protection Double break, self wiping contact operation. | |
AML27 Series Electronic Control Keylock, DPDT Contact 2 or 3 positions, maintained, (90° throw) and momentary action, (60° throw) 5-bit key combinations UL Recognized, CSA Certified Static discharge protection Typical... | |
C&K Y Series 4, 5 & 6 Tumbler Switchlocks, Silver Contact Material Anti-static switch - exceeds 20 KVDC static resistance The dielectric rating is 1000 V (RMS) (Min.). | |
High Security Keylocks, Contact Rating 3 A @ 250 VAC, Contact Resistance 20 Milliohms (Max.) Epoxy sealed terminals prevent entry of flux and other contaminatints Interior construction provides seal for... | |
High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms Epoxy sealed terminals prevent entry of flux and other contaminants Interior construction provides seal for contact... | |
Key Operated Selector Switch UL Listed, CSA Certified, VDE Approvals 22 mm key operated selector switch. | |
Key Operated Selector Switch XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. | |
Key Switch, Sealed, 100mA, Gull Wing, SMD, 4mm SQ | |
KEY SWITCH,SEALED, 100MA, J-HOOK, 4.0MMFMS | |
Key Switches for Security, Silver Contact Material Zinc alloy material The contact material is silver. | |
Key-Type Selector Switch, Panel Mounting, 100 Megohms Resistance Insulation Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through... | |
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. | |
Keylock rotary switch, 2 position | |
Keylock switch actuator 2 positions | |
Keylock Switch with Metal Front Ring The new RAFIX 22QR control components range meets all of the technical requirements and current standards for control gear. With a lowest profile this... | |
Low Profile Key Switches, 10^9 Ohms (Min.) Insulation Resistance High reliability switch — single pole and two pole models. Ratings from low-level to 4 A @ 125 VAC. One-piece switch... | |
Medium Security Key Switch, SPST Contact Silver contact material Medium security key switch with silver contact material. | |
Operator;16MM;Keyloc k;RD;1 or 2 Pole; 2Position Maintained;Industria l | |
Operator;16MM;Keyloc k;RD;3 or 4 Pole; 2Position Maintained;Industria l | |
Selector Switch, 100 Megohms (Min.) @ 500 VDC Insulation Resistance Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, nameplates, enclosures and accessories. | |
Selector Switch, Solder Termination, Panel Mount, DPDT Function Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your... | |
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive... | |
Switch with Number of Positions 2 Easy to assemble Transformer or full voltage Slow make double break self cleaning contacts Complete with finger-safe contact blocks offering IP20 protection. | |
Switch, 2 Position Key | |
Switch, Key, 2 Position, Interchangeable Bezel, Off-On | |
Switch, Key, 2 Position, Screw Terminals, Off-On | |
Switch, Key, 3 Pos, Screw Term, Key Removable in Off Pos, Off-On-Start | |
Switch, Keylock Rotary, DPDT, Positions3 | |
Switch, Keylock, 1 Pole, Maintained, Snap Action | |
Switch, Keylock, 1 Pole, Snap Action, Round, 250 VAC, 5 Amps, Maintained | |
Switch, Keylock, 2 Pole, Two Position, Anti-Static | |
Switch, Keylock, 3 Pos, Maintained, Raised, 22.5mm Mounting, Key Out C and B | |
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Quick Connect | |
Switch, L6 Key - RR Round, 2 Position Spring, RT DP | |
Switch, Spring Key, 3 position, TW | |
Switch, Three Position Keylock, Round, Includes Contact Block | |
Switch,2 Position,1NO-1NC,Mai ntained,Key Switch | |
Switch,Keylock,Minia ture,Low Security,On-None-on, 1 and 3 Key Removable Position | |
Switch,Keylock,Minia ture,Low Security,On-None-On, 1 Positon Key Removable | |
Switch,Keylock,Minia ture,Low Security,On-Off-On,2 Key Removable Position | |
Switch,Keylock,Minia ture,Low Security,On-Off-On;1 ,2,3 Key Removable Position | |
Switch,Miniature,Key lock,2 Position,90 Degrees,Key retained right position only | |
Switch; Key Swch,2mm 2 Pstns 1NO-0NC Cntct Key remv all psts Fger Safe Scrw Term | |
Switch; Keylock; Flush Mount; 2 Position | |
Switch; Miniature Key Operated; Safety;1NC/1NO Direct Opening; Slow Action | |
SWITCH; WITH ENCLOSURE; 40MM PUSHLOCK; KEY RESET; PLASTIC; 1 NC/ 1NO | |
The 10250T 30.5 mm pushbutton line features a zinc die cast construction with chrome-plated housing and mounting nut. The same durable construction is also available with the corrosive resistant E34... | |
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at... |