onsemi TRANSISTORS - Transistors (BJT) - Single - 2N4922G 2N4922G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075332-2N4922G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075332-2N4922G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4922G - 075332-2N4922G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4922G
075332-2N4922G
TRANSISTORS - Transistors (BJT) - Single - 2N4922G 075332-2N4922G
Manufacturer: ON Semiconductor Win Source Part Number: 075332-2N4922G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075332-2N4922G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 30 @ 500mA, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N4922GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4922GOS-ND
Single Bipolar Transistors 2N4922GOS-ND
Bipolar (BJT) Transistor NPN 60V 1A 3MHz 30W Through Hole TO-126

Bipolar (BJT) Transistor NPN 60V 1A 3MHz 30W Through Hole TO-126

Buy Now Datasheet
Bipolar Transistors - 1844147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844147
Bipolar Transistors 1844147
BIP C77 NPN 3A 60V

BIP C77 NPN 3A 60V

Supplier's Site
Bipolar Transistors - 1844962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844962
Bipolar Transistors 1844962
BIP C77 NPN 3A 60V

BIP C77 NPN 3A 60V

Supplier's Site
Bipolar Transistors - 1844962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844962P
Bipolar Transistors 1844962P
BIP C77 NPN 3A 60V

BIP C77 NPN 3A 60V

Supplier's Site
Singapore, Singapore
60V 1A 30W Bipolar Transistor
276-2N4922G
60V 1A 30W Bipolar Transistor 276-2N4922G
NPN BJT 60V 1A 30W TO-225 Power Transistor Product overview: 2N4922G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4922G can be used for catalog matching and distributor lookup.

NPN BJT 60V 1A 30W TO-225 Power Transistor Product overview: 2N4922G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4922G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 60V 1A TO225AA - 598-2N4922G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 1A TO225AA
598-2N4922G
TRANS NPN 60V 1A TO225AA 598-2N4922G
TRANS NPN 60V 1A TO225AA

TRANS NPN 60V 1A TO225AA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4922G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4922G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4922G
TRANS NPN 60V 1A TO126

TRANS NPN 60V 1A TO126

Supplier's Site
Single Bipolar Transistors - 2N4922G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N4922G
Single Bipolar Transistors 2N4922G
TRANS NPN 60V 1A TO126

TRANS NPN 60V 1A TO126

Supplier's Site Datasheet
Bipolar Transistor, Npn, 60V To-225; Transistor Polarity Onsemi - 26K5284 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-225; Transistor Polarity Onsemi
26K5284
Bipolar Transistor, Npn, 60V To-225; Transistor Polarity Onsemi 26K5284
BIPOLAR TRANSISTOR, NPN, 60V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor; Transistor Polarity Onsemi - 99Y9835 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor; Transistor Polarity Onsemi
99Y9835
Bipolar Transistor; Transistor Polarity Onsemi 99Y9835
BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-225; No. of RoHS Compliant: Yes

BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-225; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
BIP C77 NPN 3A 60V
70099749
BIP C77 NPN 3A 60V 70099749
BIP C77 NPN 3A 60V

BIP C77 NPN 3A 60V

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4922G
Bipolar Transistors - BJT 2N4922G
Bipolar Transistors - BJT 3A 60V 30W NPN

Bipolar Transistors - BJT 3A 60V 30W NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 075332-2N4922G 2N4922GOS-ND 1844147 1844962P 276-2N4922G 598-2N4922G 2N4922G 2N4922G 26K5284 99Y9835 70099749 2N4922G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4922G Single Bipolar Transistors Bipolar Transistors Bipolar Transistors 60V 1A 30W Bipolar Transistor TRANS NPN 60V 1A TO225AA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 60V To-225; Transistor Polarity Onsemi Bipolar Transistor; Transistor Polarity Onsemi BIP C77 NPN 3A 60V Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT3; TO-225AA TO-225AA, TO-126-3 To-225 TO-225 TO-225AA, TO-126-3 TO-3 TO-3 TO-225
Number of units in IC 1
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 3000 milliamps 3000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data