NTE Electronics, Inc. TRANSISTOR NPN SILICON DARLINGTON 100V IC=20A TO-3 CASE POWER AMP COMP'L TO NTE2 NTE251

Description
Silicon Complementaryyy Transistors, Darlington Power Amplifier Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min Monolithic construction with built-in base-emitter shunt resistors Designed for general-purpose amplifier and low-frequency switching applications.
Description
Silicon Complementaryyy Transistors, Darlington Power Amplifier Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min Monolithic construction with built-in base-emitter shunt resistors Designed for general-purpose amplifier and low-frequency switching applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTOR NPN SILICON DARLINGTON 100V IC=20A TO-3 CASE POWER AMP COMP'L TO NTE2 - 70215952 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON DARLINGTON 100V IC=20A TO-3 CASE POWER AMP COMP'L TO NTE2
70215952
TRANSISTOR NPN SILICON DARLINGTON 100V IC=20A TO-3 CASE POWER AMP COMP'L TO NTE2 70215952
Silicon Complementaryyy Transistors, Darlington Power Amplifier Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min Monolithic construction with built-in base-emitter shunt resistors Designed for general-purpose amplifier and low-frequency switching applications.

Silicon Complementaryyy Transistors, Darlington Power Amplifier

  • Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min
  • Monolithic construction with built-in base-emitter shunt resistors
    Designed for general-purpose amplifier and low-frequency switching applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Bipolar RF Transistors
Product Number 70215952
Product Name TRANSISTOR NPN SILICON DARLINGTON 100V IC=20A TO-3 CASE POWER AMP COMP'L TO NTE2
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
45V 1A Bipolar Transistor - 276-BCP54-16E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers