onsemi Bipolar Transistors MJ4502G

Description
Transistor PNP 90V 30A 200W TO204AA
Request a Quote Datasheet
Description
Transistor PNP 90V 30A 200W TO204AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7743218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743218
Bipolar Transistors 7743218
Transistor PNP 90V 30A 200W TO204AA

Transistor PNP 90V 30A 200W TO204AA

Supplier's Site
Bipolar Transistors - 1250068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1250068
Bipolar Transistors 1250068
Transistor PNP 90V 30A 200W TO204AA

Transistor PNP 90V 30A 200W TO204AA

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJ4502G - 1223616-MJ4502G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ4502G
1223616-MJ4502G
TRANSISTORS - Transistors (BJT) - Single - MJ4502G 1223616-MJ4502G
Manufacturer: ON Semiconductor Win Source Part Number: 1223616-MJ4502G Packaging: Tray Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1mA (ICBO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 800mV at 750mA, 7.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 7.5A, 2V Maximum Power: 200W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223616-MJ4502G
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 800mV at 750mA, 7.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 7.5A, 2V
Maximum Power: 200W

Buy Now
Single Bipolar Transistors - MJ4502GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ4502GOS-ND
Single Bipolar Transistors MJ4502GOS-ND
Bipolar (BJT) Transistor PNP 100V 30A 2MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 100V 30A 2MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
100V 30A 200W Bipolar Transistor
276-MJ4502G
100V 30A 200W Bipolar Transistor 276-MJ4502G
PNP BJT 100V 30A 200W TO-204 Power Transistor Product overview: MJ4502G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 30A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ4502G can be used for catalog matching and distributor lookup.

PNP BJT 100V 30A 200W TO-204 Power Transistor Product overview: MJ4502G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 30A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ4502G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -100V, To-204Aa; Transistor Polarity Onsemi - 26K4527 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-204Aa; Transistor Polarity Onsemi
26K4527
Bipolar Transistor, Pnp, -100V, To-204Aa; Transistor Polarity Onsemi 26K4527
BIPOLAR TRANSISTOR, PNP, -100V, TO-204AA; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:30A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-204AA; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:30A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp 30A 100V; Transistor Polarity Onsemi - 59AC7151 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp 30A 100V; Transistor Polarity Onsemi
59AC7151
Transistor, Pnp 30A 100V; Transistor Polarity Onsemi 59AC7151
TRANSISTOR, PNP 30A 100V; Transistor Polarity:P Channel; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:2MHz; Power Dissipation Pd:200W; DC Collector Current:30A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP 30A 100V; Transistor Polarity:P Channel; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:2MHz; Power Dissipation Pd:200W; DC Collector Current:30A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ4502G
Bipolar Transistors - BJT MJ4502G
Bipolar Transistors - BJT 30A 100V 200W PNP

Bipolar Transistors - BJT 30A 100V 200W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ4502G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ4502G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ4502G
TRANS PNP 100V 30A TO204

TRANS PNP 100V 30A TO204

Supplier's Site
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB - 70100134 - Allied Electronics, Inc.
Fort Worth, TX, USA
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB
70100134
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB 70100134
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB

PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7743218 1223616-MJ4502G MJ4502GOS-ND 276-MJ4502G 26K4527 59AC7151 MJ4502G MJ4502G 70100134
Product Name Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ4502G Single Bipolar Transistors 100V 30A 200W Bipolar Transistor Bipolar Transistor, Pnp, -100V, To-204Aa; Transistor Polarity Onsemi Transistor, Pnp 30A 100V; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB
Polarity PNP PNP PNP PNP PNP PNP PNP
Package Type To-204aa TO-3; SOT3 TO-3; TO-204AA, TO-3 TO-3 TO-3 TO-204AA (TO-3)
Number of units in IC 1
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data