Transistr,Pwr NPN, Audio Drivr,MJE15032G
Transistr,Pwr NPN, Audio Drivr,MJE15032G
Transistr,Pwr NPN, Audio Drivr,MJE15032G
Manufacturer: ON Semiconductor
Win Source Part Number: 058927-MJE15032G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Family Name: MJE15032
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 2A, 5V
Maximum Power Dissipation: 2W
Introduction Date: April 16, 2001
ECCN: EAR99
Country of Origin: Japan, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Bipolar Transistor, NPN, 250 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15032G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15032G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 8A 30MHz 50W Through Hole TO-220
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220; 250; 250; 5; 8 Adc Collector
Bipolar Transistors - BJT 8A 250V 50W NPN
BIPOLAR TRANSISTOR, NPN, 250V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, TRANSITION FREQUENCY FT:30MHZ, POWER DISSIPATION PD:50W, DC COLLECTOR CURRENT:8A, DC CURRENT GAIN HFE:70HFE, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 250V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 250V 8A TO220
250V 50W 10@2A,5V 8A NPN TO-220 Bipolar Transistors - BJT ROHS
TRANS NPN 250V 8A TO220
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 463634 | 463634P | 058927-MJE15032G | 276-MJE15032G | MJE15032GOS-ND | 70099654 | MJE15032G | 11584696 | 45J1497 | MJE15032G | MJE15032G | MJE15032G |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE15032G | 250 V 8.0 A TO-220 Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipolar; NPN Bipolar; Silicon; TO-220; 250; 250; 5; 8 Adc Collector | Bipolar Transistors - BJT | Transistor | Bipolar Transistor, Npn, 250V, To-220; Transistor Polarity Onsemi | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||||
| Package Type | TO-220; To-220ab | TO-220; TO-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220 | ||||
| Number of units in IC | 1 | |||||||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||||
| VCEO | 220 volts | 250 volts | 250 volts | 250 volts | 250 volts |