Germanium PNP Transistor Audio Power Amplifier PNP Transistor Polarity
Designed for low-power, large signal audio applications.
TRANS PNP 32V 1A TO1
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70214896 | NTE158 |
| Product Name | TRANSISTOR PNP GERMANIUM 32V IC=1A TO-1AUDIO POWER AMP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-1 | |
| IC(max) | 1000 milliamps | 1000 milliamps |
| VCEO | 32 volts | 32 volts |
| VCBO | 32 volts |