Manufacturer: STMicroelectronics
Win Source Part Number: 003641-MJD47T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 15W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 15W Surface Mount DPAK
TRANSISTOR NPN 250V 1A, DPAK
TRANS NPN 250V 1A DPAK
TRANS, NPN, 250V, 1A, 150DEG C, 15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:10MHz; Power Dissipation Pd:15W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 003641-MJD47T4 | 497-2482-2-ND | 70013786 | MJD47T4 | 25AH9859 | MJD47T4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD47T4 | Single Bipolar Transistors | TRANSISTOR NPN 250V 1A, DPAK | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 250V, 1A, 150Deg C, 15W; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | TO-3; TO-252 (DPAK) | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 250 volts | 250 volts | ||||
| VCBO | 350 volts |