onsemi Single Bipolar Transistors 2N6487G

Description
Bipolar (BJT) Transistor NPN 60V 15A 5MHz 1.8W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 15A 5MHz 1.8W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6487GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6487GOS-ND
Single Bipolar Transistors 2N6487GOS-ND
Bipolar (BJT) Transistor NPN 60V 15A 5MHz 1.8W Through Hole TO-220

Bipolar (BJT) Transistor NPN 60V 15A 5MHz 1.8W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 1867928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867928
Bipolar Transistors 1867928
onsemi 2N6487G Transistor

onsemi 2N6487G Transistor

Supplier's Site
Bipolar Transistors - 1867345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867345
Bipolar Transistors 1867345
onsemi 2N6487G Transistor

onsemi 2N6487G Transistor

Supplier's Site
Bipolar Transistors - 1867928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867928P
Bipolar Transistors 1867928P
onsemi 2N6487G Transistor

onsemi 2N6487G Transistor

Supplier's Site
Singapore, Singapore
60V 15A TO-220 Bipolar Transistor
276-2N6487G
60V 15A TO-220 Bipolar Transistor 276-2N6487G
NPN BJT 60V 15A TO-220 Power Transistor Product overview: 2N6487G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6487G can be used for catalog matching and distributor lookup.

NPN BJT 60V 15A TO-220 Power Transistor Product overview: 2N6487G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6487G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6487G - 762300-2N6487G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6487G
762300-2N6487G
TRANSISTORS - Transistors (BJT) - Single - 2N6487G 762300-2N6487G
Manufacturer: ON Semiconductor Win Source Part Number: 762300-2N6487G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 1.8W Transistor Type: NPN Frequency - Transition: 5MHz Family Name: 2N6487 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 5A, 15A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 5A, 4V Alternative Parts (Cross-Reference): 2N6487; 2N6487; 2N6487 Lead Free; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 762300-2N6487G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 1.8W
Transistor Type: NPN
Frequency - Transition: 5MHz
Family Name: 2N6487
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 5A, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 5A, 4V
Alternative Parts (Cross-Reference): 2N6487; 2N6487; 2N6487 Lead Free; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6487G
Bipolar Transistors - BJT 2N6487G
Bipolar Transistors - BJT 15A 60V Bipolar Power NPN

Bipolar Transistors - BJT 15A 60V Bipolar Power NPN

Buy Now Datasheet
BIP T0220 NPN 15A 60V - 70099789 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 15A 60V
70099789
BIP T0220 NPN 15A 60V 70099789
BIP T0220 NPN 15A 60V

BIP T0220 NPN 15A 60V

Supplier's Site
Transistor, Npn, 60V, 15A, To-220; Transistor Polarity Onsemi - 50AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 15A, To-220; Transistor Polarity Onsemi
50AC7728
Transistor, Npn, 60V, 15A, To-220; Transistor Polarity Onsemi 50AC7728
TRANSISTOR, NPN, 60V, 15A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:5MHz; Power Dissipation Pd:1.8W; DC Collector Current:15A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 15A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:5MHz; Power Dissipation Pd:1.8W; DC Collector Current:15A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6487G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6487G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6487G
TRANS NPN 60V 15A TO220

TRANS NPN 60V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2N6487GOS-ND 1867928 1867928P 276-2N6487G 762300-2N6487G 2N6487G 70099789 50AC7728 2N6487G
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors 60V 15A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6487G Bipolar Transistors - BJT BIP T0220 NPN 15A 60V Transistor, Npn, 60V, 15A, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3 TO-220 TO-3; TO-220
Number of units in IC 1
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data