NPN BJT Power Transistor 60V 3A TO-220 Product overview: TIP31AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31AG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1267430-TIP31AG
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TIP31
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V
Maximum Power: 2W
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220
TRANS NPN 60V 3A TO220
Bipolar Transistors - BJT 3A 60V 40W NPN
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220 AB; 60; 60; 5; 1 Adc IB; 40W
TRANSISTOR, NPN, 60V, 3A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:40W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 60V 3A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP31AG | 1267430-TIP31AG | TIP31AGOS-ND | TIP31AG | TIP31AG | 70099670 | 14AC5334 | TIP31AG |
| Product Name | 60V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP31AG | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar; NPN Bipolar; Silicon; TO-220 AB; 60; 60; 5; 1 Adc IB; 40W | Transistor, Npn, 60V, 3A, To-220; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 60 volts | 60 volts | ||||||
| fT | 3 MHz |