onsemi 60V 8A 75W Bipolar Transistor 2N6040G

Description
PNP Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6040G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6040G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6040G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6040G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A 75W Bipolar Transistor
276-2N6040G
60V 8A 75W Bipolar Transistor 276-2N6040G
PNP Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6040G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6040G can be used for catalog matching and distributor lookup.

PNP Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6040G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6040G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 2N6040G - 762275-2N6040G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2N6040G
762275-2N6040G
Hard To Find - 2N6040G 762275-2N6040G
Manufacturer: ON Semiconductor Win Source Part Number: 762275-2N6040G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 75W Transistor Type: PNP - Darlington Family Name: 2N6040 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 16mA, 4A Current - Collector Cutoff (Maximum): 20μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 4A, 4V Alternative Parts (Cross-Reference): TIP105R; TIP105; 2SB951; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762275-2N6040G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 75W
Transistor Type: PNP - Darlington
Family Name: 2N6040
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 16mA, 4A
Current - Collector Cutoff (Maximum): 20μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 4A, 4V
Alternative Parts (Cross-Reference): TIP105R; TIP105; 2SB951;
Introduction Date: February 20, 1997
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N6040GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6040GOS-ND
Single Bipolar Transistors 2N6040GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 8A 75W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 60V 8A 75W Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6040G
Darlington Transistors 2N6040G
Darlington Transistors 8A 60V Bipolar Power PNP

Darlington Transistors 8A 60V Bipolar Power PNP

Buy Now Datasheet
Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi - 42K3164 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi
42K3164
Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi 42K3164
DARLINGTON TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2N6040G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6040G
Single Bipolar Transistors 2N6040G
TRANS PNP DARL 60V 8A TO220

TRANS PNP DARL 60V 8A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6040G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6040G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6040G
TRANS PNP DARL 60V 8A TO220

TRANS PNP DARL 60V 8A TO220

Supplier's Site
BIP T0220 PNP 8A 60V - 70099770 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 8A 60V
70099770
BIP T0220 PNP 8A 60V 70099770
BIP T0220 PNP 8A 60V

BIP T0220 PNP 8A 60V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Bipolar RF Transistors Transistors Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N6040G 762275-2N6040G 2N6040GOS-ND 2N6040G 42K3164 2N6040G 2N6040G 70099770
Product Name 60V 8A 75W Bipolar Transistor Hard To Find - 2N6040G Single Bipolar Transistors Darlington Transistors Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T0220 PNP 8A 60V
Polarity PNP PNP PNP PNP PNP - Darlington; PNP PNP
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
PD 75000 milliwatts 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data