Bipolar (BJT) Transistor NPN 60V 20A 200kHz 150W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1123784-2N3772
Packaging: Tube
Mounting Style: Chassis Mount
Transistor Type: NPN
Frequency - Transition: 200kHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 2N3772
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 4A, 20A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 10A, 4V
Maximum Power: 150W
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:200kHz RoHS Compliant: Yes
TRANSISTOR, NPN, 60V 20A, TO-3 PKG
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2597-5-ND | 1123784-2N3772 | 89K1161 | 70013819 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N3772 | Bipolar Transistor, Npn, 80V; Transistor Polarity Stmicroelectronics | TRANSISTOR, NPN, 60V 20A, TO-3 PKG |
| Polarity | NPN | NPN | NPN | NPN |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-3 | TO-3 |
| Packing Method | Tube; Tube | |||
| Power Gain | 15 dB | |||
| Output Power | 150 watts |