BIPOLAR TRANSISTOR, PNP, -80V, TO-237; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:850mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:
Silicon Complementary Transistors
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, PNP, -80V, TO-237, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-80V, TRANSITION FREQUENCY FT:50MHZ, POWER DISSIPAT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 29C4433 | 70215965 | 18751546 |
| Product Name | Bipolar Transistor, Pnp, -80V, To-237; Transistor Polarity Nte Electronics | TRANSISTOR PNP SILICON 100V IC= 1A TO-237 GENERAL PURPOSE AMP | Transistor |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-237 | TO-237 | |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| VCEO | 80 volts | 80 volts | |
| PD | 850 milliwatts | 850 milliwatts |