onsemi Bipolar Transistors MJ15022G

Description
NPN power transistor,MJ15022 16A
Request a Quote Datasheet
Description
NPN power transistor,MJ15022 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1220088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1220088
Bipolar Transistors 1220088
NPN power transistor,MJ15022 16A

NPN power transistor,MJ15022 16A

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJ15022G - 1223587-MJ15022G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15022G
1223587-MJ15022G
TRANSISTORS - Transistors (BJT) - Single - MJ15022G 1223587-MJ15022G
Manufacturer: ON Semiconductor Win Source Part Number: 1223587-MJ15022G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: MJ15022 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 200V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 8A, 4V Alternative Parts (Cross-Reference): MJ15022; NTE58; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1223587-MJ15022G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: MJ15022
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 8A, 4V
Alternative Parts (Cross-Reference): MJ15022; NTE58;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Single Bipolar Transistors - MJ15022GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15022GOS-ND
Single Bipolar Transistors MJ15022GOS-ND
Bipolar (BJT) Transistor NPN 200V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 200V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
200V 16A Bipolar Transistor
276-MJ15022G
200V 16A Bipolar Transistor 276-MJ15022G
200V 16A NPN BJT Power Transistor TO-204 Product overview: MJ15022G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15022G can be used for catalog matching and distributor lookup.

200V 16A NPN BJT Power Transistor TO-204 Product overview: MJ15022G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15022G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 200V, 16A, To-3; Transistor Polarity Onsemi - 26K4518 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 200V, 16A, To-3; Transistor Polarity Onsemi
26K4518
Bipolar Transistor, Npn, 200V, 16A, To-3; Transistor Polarity Onsemi 26K4518
BIPOLAR TRANSISTOR, NPN, 200V, 16A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 200V, 16A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Npn, 200 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi - 38K5639 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Npn, 200 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi
38K5639
Bipolar (Bjt) Single Transistor, Audio, Npn, 200 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi 38K5639
Bipolar (BJT) Single Transistor, Audio, NPN, 200 V, 4 MHz, 250 W, 16 A, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, NPN, 200 V, 4 MHz, 250 W, 16 A, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18706789 - Radwell International
Willingboro, NJ, United States
Transistor
18706789
Transistor 18706789
BIPOLAR TRANSISTOR, NPN, 200 V, 16 A, TO-3, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 200 VDC, 16 A, POWER DISSIPATION PD 250 W, THROUGH HOLE, 2 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 200 V, 16 A, TO-3, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 200 VDC, 16 A, POWER DISSIPATION PD 250 W, THROUGH HOLE, 2 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - MJ15022G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ15022G
Single Bipolar Transistors MJ15022G
TRANS NPN 200V 16A TO204

TRANS NPN 200V 16A TO204

Supplier's Site Datasheet
BIP T03 NPN 16A 200V FG, LEAD-FREE - 70099995 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 16A 200V FG, LEAD-FREE
70099995
BIP T03 NPN 16A 200V FG, LEAD-FREE 70099995
BIP T03 NPN 16A 200V FG, LEAD-FREE

BIP T03 NPN 16A 200V FG, LEAD-FREE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ15022G
Bipolar Transistors - BJT MJ15022G
Bipolar Transistors - BJT 16A 200V 250W NPN

Bipolar Transistors - BJT 16A 200V 250W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15022G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15022G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15022G
TRANS NPN 200V 16A TO204

TRANS NPN 200V 16A TO204

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1220088 1223587-MJ15022G MJ15022GOS-ND 276-MJ15022G 26K4518 38K5639 18706789 MJ15022G 70099995 MJ15022G MJ15022G
Product Name Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ15022G Single Bipolar Transistors 200V 16A Bipolar Transistor Bipolar Transistor, Npn, 200V, 16A, To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Npn, 200 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi Transistor Single Bipolar Transistors BIP T03 NPN 16A 200V FG, LEAD-FREE Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type To-204 TO-3; SOT3 TO-3; TO-204AA, TO-3 TO-3 TO-3 TO-204AA, TO-3 TO-204AA (TO-3)
Number of units in IC 1
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data