TRANSISTOR NPN SILICON 150V IC=5A TO-39CASE
BIPOLAR TRANSISTOR, NPN, 80V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
TRANS NPN 80V 5A TO39
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70214726 | 29C4483 | NTE2347 |
| Product Name | TRANSISTOR NPN SILICON 150V IC=5A TO-39CASE | Bipolar Transistor, Npn, 80V, To-39; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-39 | TO-3; TO-39 | |
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps |
| VCEO | 80 volts | 80 volts | 80 volts |
| VCBO | 150 volts |