onsemi 250V 16A 250W Bipolar Transistor MJ15024G

Description
NPN BJT 250V 16A 250W TO-3 Transistor Product overview: MJ15024G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15024G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 250V 16A 250W TO-3 Transistor Product overview: MJ15024G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15024G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 16A 250W Bipolar Transistor
276-MJ15024G
250V 16A 250W Bipolar Transistor 276-MJ15024G
NPN BJT 250V 16A 250W TO-3 Transistor Product overview: MJ15024G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15024G can be used for catalog matching and distributor lookup.

NPN BJT 250V 16A 250W TO-3 Transistor Product overview: MJ15024G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15024G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 5449646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449646
Bipolar Transistors 5449646
Transistor NPN 250V 16A 250W TO204AA

Transistor NPN 250V 16A 250W TO204AA

Supplier's Site
Bipolar Transistors - 1220087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1220087
Bipolar Transistors 1220087
Transistor NPN 250V 16A 250W TO204AA

Transistor NPN 250V 16A 250W TO204AA

Supplier's Site
Single Bipolar Transistors - MJ15024GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15024GOS-ND
Single Bipolar Transistors MJ15024GOS-ND
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ15024G - 041659-MJ15024G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15024G
041659-MJ15024G
TRANSISTORS - Transistors (BJT) - Single - MJ15024G 041659-MJ15024G
Manufacturer: ON Semiconductor Win Source Part Number: 041659-MJ15024G Packaging: Tray Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 4V @ 3.2A, 16A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 15 @ 8A, 4V Maximum Power Dissipation: 250W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 041659-MJ15024G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 3.2A, 16A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 15 @ 8A, 4V
Maximum Power Dissipation: 250W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ15024G
Bipolar Transistors - BJT MJ15024G
Bipolar Transistors - BJT 16A 250V 250W NPN

Bipolar Transistors - BJT 16A 250V 250W NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi - 26K4520 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi
26K4520
Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi 26K4520
BIPOLAR TRANSISTOR, NPN, 250V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 250V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi - 38K5641 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi
38K5641
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi 38K5641
Bipolar (BJT) Single Transistor, Audio, NPN, 250 V, 4 MHz, 250 W, 16 A, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, NPN, 250 V, 4 MHz, 250 W, 16 A, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MJ15024G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ15024G
Single Bipolar Transistors MJ15024G
TRANS NPN 250V 16A TO204

TRANS NPN 250V 16A TO204

Supplier's Site Datasheet
Transistor - 18706794 - Radwell International
Willingboro, NJ, United States
Transistor
18706794
Transistor 18706794
TRANSISTOR, NPN, 250V, 4MHZ, 16A, TO-3, THROUGH HOLE, 2 PINS. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 250V, 4MHZ, 16A, TO-3, THROUGH HOLE, 2 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN. - 70099514 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN.
70099514
TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN. 70099514
TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN.

TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15024G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15024G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15024G
TRANS NPN 250V 16A TO204

TRANS NPN 250V 16A TO204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJ15024G 5449646 MJ15024GOS-ND 041659-MJ15024G MJ15024G 26K4520 38K5641 MJ15024G 18706794 70099514 MJ15024G
Product Name 250V 16A 250W Bipolar Transistor Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ15024G Bipolar Transistors - BJT Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 60 Rohs Compliant Onsemi Single Bipolar Transistors Transistor TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN NPN
IC(max) 16000 milliamps 16000 milliamps 16000 milliamps 16000 milliamps 16000 milliamps
VCEO 250 volts 250 volts 250 volts 250 volts 250 volts
VCBO 400 volts 400 volts
fT 4 MHz
Unlock Full Specs
to access all available technical data