onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5885G 2N5885G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 762268-2N5885G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 200W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: 2N5885 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6.25A, 25A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10A, 4V Alternative Parts (Cross-Reference): 2N5885; 2N5885-QR-B; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 762268-2N5885G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 200W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: 2N5885 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6.25A, 25A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10A, 4V Alternative Parts (Cross-Reference): 2N5885; 2N5885-QR-B; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5885G - 762268-2N5885G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5885G
762268-2N5885G
TRANSISTORS - Transistors (BJT) - Single - 2N5885G 762268-2N5885G
Manufacturer: ON Semiconductor Win Source Part Number: 762268-2N5885G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 200W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: 2N5885 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6.25A, 25A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10A, 4V Alternative Parts (Cross-Reference): 2N5885; 2N5885-QR-B; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762268-2N5885G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: 2N5885
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6.25A, 25A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10A, 4V
Alternative Parts (Cross-Reference): 2N5885; 2N5885-QR-B; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25A 60V 200W Bipolar Transistor
276-2N5885G
25A 60V 200W Bipolar Transistor 276-2N5885G
25A NPN BJT 60V 200W TO-204 Power Transistor Product overview: 2N5885G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 60V, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 60V, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5885G can be used for catalog matching and distributor lookup.

25A NPN BJT 60V 200W TO-204 Power Transistor Product overview: 2N5885G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 60V, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 60V, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5885G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N5885GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5885GOS-ND
Single Bipolar Transistors 2N5885GOS-ND
Bipolar (BJT) Transistor NPN 60V 25A 4MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 60V 25A 4MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi - 59J7374 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
59J7374
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 59J7374
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5885G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5885G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5885G
TRANS NPN 60V 25A TO204

TRANS NPN 60V 25A TO204

Supplier's Site
BIP T03 NPN 25A 60V, LEAD-FREE - 70099765 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 25A 60V, LEAD-FREE
70099765
BIP T03 NPN 25A 60V, LEAD-FREE 70099765
BIP T03 NPN 25A 60V, LEAD-FREE

BIP T03 NPN 25A 60V, LEAD-FREE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5885G
Bipolar Transistors - BJT 2N5885G
Bipolar Transistors - BJT 25A 60V 200W NPN

Bipolar Transistors - BJT 25A 60V 200W NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 762268-2N5885G 276-2N5885G 2N5885GOS-ND 59J7374 2N5885G 70099765 2N5885G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5885G 25A 60V 200W Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T03 NPN 25A 60V, LEAD-FREE Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN
Package Type TO-3; SOT3 TO-3; TO-204AA, TO-3 TO-3 TO-204AA (TO-3)
IC(max) 25000 milliamps 50000 milliamps 25000 milliamps 25000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts 60 volts
Unlock Full Specs
to access all available technical data