BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:15A; Power Dissipation:180W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
TRANS NPN 800V 15A TO3PBL
Silicon NPN Transistor, High Voltage Horizontal Deflection Output, 800 V Collector to Emitter Voltage
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 21M5155 | NTE2365 | 70215893 |
| Product Name | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 1500V IC=12A TF=0.2US HIGH VOLTAGE HORIZONTAL DEFLECTION |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps |
| VCEO | 800 volts | 800 volts | 800 volts |
| PD | 180000 milliwatts | 180000 milliwatts |