BIPOLAR TRANSISTOR, NPN, 300V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:5A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 300V 5A TO3
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215722 | 42M2427 | NTE94 |
| Product Name | T-NPN HV GEN PURP AMP. | Bipolar Transistor, Npn, 300V, To-3; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps |
| VCEO | 300 volts | 300 volts | 300 volts |
| VCBO | 300 volts |