DIODE 6 A, 600 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: GI756-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI756-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 600V 6A Through Hole P600
Diode Standard 600V 6A Through Hole P600
STANDARD POWER DIODE, SINGLE, 600 V, 6 A, 1.25 V, 400 A, 150 C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 6A P600
RECTIFIER, 600V, 6A, P600; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
Rectifiers 6 Amp 600 Volt 400 Amp IFSM
DIODE GEN PURP 600V 6A P600
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-GI756-E3/73 | GI756-E3/73GITB-ND | 111942642 | GI756-E3/73 | 97K0536 | GI756-E3/73 | GI756-E3/73 |
| Product Name | 6 A 600 V Diode and Rectifier | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 6A, P600; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Single Diodes |
| Package | Ammo Pack | P600 | P600 | P600, Axial | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 6 amps | ||||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | |||||
| Life Cycle Stage | Active |