Sanken Electric Co., Ltd. Single Diodes FMC-28U

Description
Diode Standard 800V 6A Through Hole TO-220F-3
Request a Quote Datasheet
Description
Diode Standard 800V 6A Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FMC-28U-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMC-28U-ND
Single Diodes FMC-28U-ND
Diode Standard 800V 6A Through Hole TO-220F-3

Diode Standard 800V 6A Through Hole TO-220F-3

Buy Now Datasheet
Diodes, Rectifiers - Single - FMC-28U - 1039127-FMC-28U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMC-28U
1039127-FMC-28U
Diodes, Rectifiers - Single - FMC-28U 1039127-FMC-28U
Manufacturer: Sanken Win Source Part Number: 1039127-FMC-28U Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 3V @ 3A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 100μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1039127-FMC-28U
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 3V @ 3A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode - 204405165 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FMC-28U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMC-28U
Discrete Semiconductor Products - Diodes - Rectifiers FMC-28U
DIODE GEN PURP 800V 6A TO220F-3

DIODE GEN PURP 800V 6A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes General Purpose Diodes Rectifiers
Product Number FMC-28U-ND 1039127-FMC-28U 204405165 FMC-28U
Product Name Single Diodes Diodes, Rectifiers - Single - FMC-28U Diode Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 3 volts 3 volts
Unlock Full Specs
to access all available technical data