Broadcom Inc. RF Diodes - HSMS-2804-BLKG HSMS-2804-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068247-HSMS-2804-BLK G Packaging: Cut Strip Current - Max: 1A Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068247-HSMS-2804-BLK G Packaging: Cut Strip Current - Max: 1A Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2804-BLKG - 068247-HSMS-2804-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2804-BLKG
068247-HSMS-2804-BLKG
RF Diodes - HSMS-2804-BLKG 068247-HSMS-2804-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 068247-HSMS-2804-BLK G Packaging: Cut Strip Current - Max: 1A Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 068247-HSMS-2804-BLKG
Packaging: Cut Strip
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Cathode
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF Diodes - 516-1914-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1914-ND
RF Diodes 516-1914-ND
RF Diode Schottky - 1 Pair Common Cathode 70V 1A SOT-23-3

RF Diode Schottky - 1 Pair Common Cathode 70V 1A SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2804-BLKG
Diode and Rectifier 284-HSMS-2804-BLKG
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2804-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2804-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2804-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2804-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 16144339 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RF DIODE, SCHOTTKY, 2PF 70V, SOT-23. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RF DIODE, SCHOTTKY, 2PF 70V, SOT-23. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF DIODE SCHOTTKY 70V SOT23-3

RF DIODE SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2804-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2804-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2804-BLKG
RF DIODE SCHOTTKY 70V SOT23-3

RF DIODE SCHOTTKY 70V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers General Purpose Diodes RF Diodes RF Diodes
Product Number 068247-HSMS-2804-BLKG 516-1914-ND 284-HSMS-2804-BLKG 16144339 HSMS-2804-BLKG HSMS-2804-BLKG
Product Name RF Diodes - HSMS-2804-BLKG RF Diodes Diode and Rectifier Diode RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 1 Pair Common Cathode Schottky Schottky
Life Cycle Stage Active Removed; Obsolete
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Strip SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
CT 2 pF 2 pF 2 pF
Unlock Full Specs
to access all available technical data