Diode Standard 600V 8A Through Hole TO-220AC
Vishay FES8JT-E3/45 Diode
Vishay FES8JT-E3/45 Diode
Manufacturer: Vishay
Win Source Part Number: 016243-FES8JT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
8A 600V Rectifier Diode TO-220AC Product overview: FES8JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES8JT-E3/45 can be used for catalog matching and distributor lookup.
FAST DIODE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220AC
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | FES8JT-E3/45GI-ND | 7001167 | 016243-FES8JT-E3/45 | 280-FES8JT-E3/45 | FES8JT-E3/45 | 34025848 | 60AC3657 | FES8JT-E3/45 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - FES8JT-E3/45 | 8A 600V Diode and Rectifier | Rectifiers | Diode | Rectifier, Single, 8A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Package | TO-220; To-220ac | Rail/Tube | TO-220AC | TO-220 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 50 ns | 50 ns | 50 ns | |||||
| Diode Type | Standard |