Diode Switching 400V 16A 3-Pin(3+Tab) Product overview: FCF16A40 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCF16A40 can be used for catalog matching and distributor lookup.
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1173571-FCF16A40
Family Name: FCF16A40
Categories: Uncategorized
Manufacturer Homepage: www.niec.co.jp
Alternative Parts (Cross-Reference): SFF1607GHC0; SFF1606G; SFF1606G C0G; SFF2007G;
Introduction Date: February 26, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Diode Standard 400V 16A Through Hole TO-220 Full-Mold
DIODE ARRAY GP 400V 16A TO220 FM
DIODE, RECTIFIER, DUAL COMMON CATHODE, 400V, 16A, 45NS, 3 PIN, TO-220, 10.1X15.1X4.5MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 280-FCF16A40 | 1173571-FCF16A40 | 478-FCF16A40-ND | FCF16A40 | 129453295 |
| Product Name | 400V 16A Diode and Rectifier | Diodes, Rectifiers - Single - FCF16A40 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | ||||
| Tj | -40 to 150 C (-40 to 302 F) |