AMP INSTRUMENTATION, SOIC14, 163; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:250µV; SLEW RATE:15V/µS; BANDWIDTH:800KHZ; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 17101097 |
| Product Name | Diode |