IC, AMP, INSTRUMENTATION, 300KHZ; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:250¦V; SLEW RATE:0.04V/¦S; BANDWIDTH:300KHZ; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 17134699 |
| Product Name | Diode |