AMP INSTRUMENTATION, SOIC16, 103; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:250¦V; SLEW RATE:15V/¦S; BANDWIDTH:6MHZ; SUPPLY VOLTAGE RANGE:¦ 9V TO ¦ 25V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER OUTPUT:SINGLEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 17201821 |
| Product Name | Diode |