Vishay Precision Group Diodes, Rectifiers - Single - FES8GT-E3/45 FES8GT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 016242-FES8GT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 016242-FES8GT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FES8GT-E3/45 - 016242-FES8GT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FES8GT-E3/45
016242-FES8GT-E3/45
Diodes, Rectifiers - Single - FES8GT-E3/45 016242-FES8GT-E3/45
Manufacturer: Vishay Win Source Part Number: 016242-FES8GT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 016242-FES8GT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 8A 400V Diode and Rectifier - 280-FES8GT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 8A 400V Diode and Rectifier
280-FES8GT-E3/45
Through-Hole 8A 400V Diode and Rectifier 280-FES8GT-E3/45
8A 400V Rectifier Diode, TO-220AC, Through Hole Product overview: FES8GT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES8GT-E3/45 can be used for catalog matching and distributor lookup.

8A 400V Rectifier Diode, TO-220AC, Through Hole Product overview: FES8GT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES8GT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FES8GT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FES8GT-E3/45GI-ND
Single Diodes FES8GT-E3/45GI-ND
Diode Standard 400V 8A Through Hole TO-220AC

Diode Standard 400V 8A Through Hole TO-220AC

Buy Now Datasheet
Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 76K5113 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
76K5113
Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Vishay 76K5113
FAST DIODE, 8A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; Diode Case Style:TO-220ACRoHS Compliant: Yes

FAST DIODE, 8A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; Diode Case Style:TO-220ACRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FES8GT-E3/45
Rectifiers FES8GT-E3/45
Rectifiers 8.0 Amp 400 Volt

Rectifiers 8.0 Amp 400 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FES8GT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES8GT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FES8GT-E3/45
DIODE GEN PURP 400V 8A TO220AC

DIODE GEN PURP 400V 8A TO220AC

Supplier's Site
Single Diodes - FES8GT-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FES8GT-E3/45
Single Diodes FES8GT-E3/45
DIODE GEN PURP 400V 8A TO220AC

DIODE GEN PURP 400V 8A TO220AC

Supplier's Site Datasheet
Diode - 16339897 - Radwell International
Willingboro, NJ, United States
FAST DIODE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:125A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FAST DIODE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:125A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 016242-FES8GT-E3/45 280-FES8GT-E3/45 FES8GT-E3/45GI-ND 76K5113 FES8GT-E3/45 FES8GT-E3/45 FES8GT-E3/45 16339897
Product Name Diodes, Rectifiers - Single - FES8GT-E3/45 Through-Hole 8A 400V Diode and Rectifier Single Diodes Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
trr 50 ns 50 ns
Unlock Full Specs
to access all available technical data