Diode Standard 600V 15A Through Hole TO-220-2L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067161-FFP15S60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
15A, 600V, STEALTH II Diode
15A 600V Stealth II Rectifier Diode TO-220 Product overview: FFP15S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP15S60STU can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 15A TO220-2L
DIODE, RECTIFIER, 600V, 15A, TO220-2, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 600V 15A TO220-2L
DIODE, RECTIFIER, 600V, 15A, TO220-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | FFP15S60STU-ND | 067161-FFP15S60STU | FFP15S60STU | 280-FFP15S60STU | FFP15S60STU | 38463294 | FFP15S60STU | 41T0501 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FFP15S60STU | 15A 600V TO-220 Diode and Rectifier | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, 600V, 15A, To220-2; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||||
| VF | 2.6 volts | 2.6 volts | 2.6 volts | |||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.1000 mA | 0.1000 mA | ||||||
| trr | 35 ns | 35 ns |