Fuji Electric Global END - OF - LIFE - ERC84-009 ERC84-009

Description
Manufacturer: Fuji Electric Win Source Part Number: 1172379-ERC84-009 Family Name: ERC84-009 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): MS310; SB3100T/B; SB3100T/R; Introduction Date: December 10, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1172379-ERC84-009 Family Name: ERC84-009 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): MS310; SB3100T/B; SB3100T/R; Introduction Date: December 10, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ERC84-009 - 1172379-ERC84-009 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ERC84-009
1172379-ERC84-009
END - OF - LIFE - ERC84-009 1172379-ERC84-009
Manufacturer: Fuji Electric Win Source Part Number: 1172379-ERC84-009 Family Name: ERC84-009 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): MS310; SB3100T/B; SB3100T/R; Introduction Date: December 10, 1998 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 1172379-ERC84-009
Family Name: ERC84-009
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Alternative Parts (Cross-Reference): MS310; SB3100T/B; SB3100T/R;
Introduction Date: December 10, 1998
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Diode - 32556120 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY BARRIER, 3A, 90V, AXIAL,6.8X7.5MM. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY BARRIER, 3A, 90V, AXIAL,6.8X7.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Schottky Diodes General Purpose Diodes
Product Number 1172379-ERC84-009 32556120
Product Name END - OF - LIFE - ERC84-009 Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6800 volts
View Details
Schottky Diodes & Rectifiers - 155169P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details