6-Ch Bidirectional TVS Diode Array, 25V, 15pF, SOIC, 25A Product overview: ESDA25B1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 15pF, 25A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 15pF, 25A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25B1 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1172686-ESDA25B1
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 8-SOIC
TRANS VOLTAGE SUPPRESSOR DIODE, 150W, BIDIRECTIONAL, 8 ELEMENT, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 144-ESDA25B1 | 497-6688-5-ND | 1172686-ESDA25B1 | ESDA25B1 | 16456762 |
| Product Name | 25V 15pF 25A SOIC TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESDA25B1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Rail/Tube | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | ||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts |