Win Source Part Number: 968910-HSMS-2805-BLK
Category: Discrete Semiconductor Products>Diodes - RF
Package: Strip
Standard Package: 100
Current - Max: 1 A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35Ohm @ 5mA, 1MHz
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143-4
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Broadcom Limited
Other Names: 516-1915,HSMS-2805-B
Base Product Number: HSMS-2805
Product Status: Obsolete
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2805-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2805-BLKG can be used for catalog matching and distributor lookup.
RF Diode Schottky - 2 Independent 70V 1A SOT-143-4
AVAGO BROADCOM Semiconductors HSMS-2805-BLKG
RF DIODE SCHOTTKY 70V SOT143-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | General Purpose Diodes | RF Diodes |
| Product Number | 968910-HSMS-2805-BLKG | 284-HSMS-2805-BLKG | 516-1915-ND | HSMS-2805-BLKG | |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Diode and Rectifier | RF Diodes | Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 2 Independent | Schottky | |||
| Package | TO-253-4, TO-253AA | Strip | TO-253-4, TO-253AA | SOT143; SOT-143-4 | |
| CT | 2 pF | 2 pF | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |