Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GENERAL PURPOSE DIODES
PHILIPS HEALTHCARE
ECG5130A -- DIODE
Philips Healthcare
Diode
ECG5130A
Description
DIODE ZENER 15V 5W. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
DIODE ZENER 15V 5W. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Diode
37394245
Diode
37394245
DIODE ZENER 15V 5W. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 15V 5W. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
General Purpose Diodes
Product Number
37394245
Product Name
Diode
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
General-purpose Schottky diode
BAS70H,115
Specs
Package
SOD-123; SOD123F SOD123F
RoHS Compliant
RoHS
I
F
70 mA
View Details
6
suppliers
RS Components, Ltd.
Zener Diodes
8232961
Specs
Package
SOT23; Sot-23
RoHS Compliant
RoHS
View Details
Voltage Multipliers, Inc.
QPL High Voltage Diode
JANTXV1N6529
Specs
Life Cycle Stage
Maturity
Package
Axial-Leaded
V
F
3 volts
View Details
BARTEC
Freewheeling diode
freewheeling-diode-single
Specs
T
j
-40 to 10 C (-40 to 50 F)
View Details