Manufacturer: Vishay
Win Source Part Number: 016241-FES8DT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: FES8DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES8DT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 200V 8A Through Hole TO-220AC
DISCONTINUED BY MANUFACTURER, SILICON JUNCTION DIODE, 200 V, 8 A, 2-PIN, TO-220AC PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 200V 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 016241-FES8DT-E3/45 | 280-FES8DT-E3/45 | FES8DT-E3/45GI-ND | 200239352 | FES8DT-E3/45 | FES8DT-E3/45 |
| Product Name | Diodes, Rectifiers - Single - FES8DT-E3/45 | 8 A 200 V Diode and Rectifier | Single Diodes | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | ||||
| VR | 200 volts | |||||
| IR | 0.0100 mA | |||||
| trr | 35 ns |