Vishay Precision Group Schottky Diodes & Rectifiers GI750-E3/54

Description
Standard Rectifier 50V 6A P600
Request a Quote Datasheet
Description
Standard Rectifier 50V 6A P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6659831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6659831
Schottky Diodes & Rectifiers 6659831
Standard Rectifier 50V 6A P600

Standard Rectifier 50V 6A P600

Supplier's Site
Schottky Diodes & Rectifiers - 9189474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189474
Schottky Diodes & Rectifiers 9189474
Standard Rectifier 50V 6A P600

Standard Rectifier 50V 6A P600

Supplier's Site
Schottky Diodes & Rectifiers - 6659831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6659831P
Schottky Diodes & Rectifiers 6659831P
Standard Rectifier 50V 6A P600

Standard Rectifier 50V 6A P600

Supplier's Site
Single Diodes - GI750-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI750-E3/54GITR-ND
Single Diodes GI750-E3/54GITR-ND
Diode Standard 50V 6A Through Hole P600

Diode Standard 50V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - GI750-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI750-E3/54GICT-ND
Single Diodes GI750-E3/54GICT-ND
Diode Standard 50V 6A Through Hole P600

Diode Standard 50V 6A Through Hole P600

Buy Now Datasheet
Diodes, Rectifiers - Single - GI750-E3/54 - 775037-GI750-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GI750-E3/54
775037-GI750-E3/54
Diodes, Rectifiers - Single - GI750-E3/54 775037-GI750-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775037-GI750-E3/54 Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: P600, Axial Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Family Name: GI750 Categories: Discrete Semiconductor Products Manufacturer Package: P600 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): TS750; TS750R0; GI750; BYP25K05; Introduction Date: October 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775037-GI750-E3/54
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: P600, Axial
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Family Name: GI750
Categories: Discrete Semiconductor Products
Manufacturer Package: P600
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): TS750; TS750R0; GI750; BYP25K05;
Introduction Date: October 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 6A 50V Diode and Rectifier - 280-GI750-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 50V Diode and Rectifier
280-GI750-E3/54
Through-Hole 6A 50V Diode and Rectifier 280-GI750-E3/54
6A 50V Rectifier Diode, Through Hole, P600 Product overview: GI750-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI750-E3/54 can be used for catalog matching and distributor lookup.

6A 50V Rectifier Diode, Through Hole, P600 Product overview: GI750-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI750-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI750-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI750-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI750-E3/54
DIODE GEN PURP 50V 6A P600

DIODE GEN PURP 50V 6A P600

Supplier's Site
Diode - 33636645 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 50V, SILICON, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 50V, SILICON, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Standard Diode, 6A, 50V, P600; Repetitive Peak Reverse Voltage Vishay - 76K5515 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 50V, P600; Repetitive Peak Reverse Voltage Vishay
76K5515
Standard Diode, 6A, 50V, P600; Repetitive Peak Reverse Voltage Vishay 76K5515
STANDARD DIODE, 6A, 50V, P600; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

STANDARD DIODE, 6A, 50V, P600; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 6A, 50V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5517 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 50V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5517
Standard Diode, 6A, 50V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5517
STANDARD DIODE, 6A, 50V, P600, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A RoHS Compliant: Yes

STANDARD DIODE, 6A, 50V, P600, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A RoHS Compliant: Yes

Supplier's Site Datasheet
6A,50V,PLASTIC RECT - 70217565 - Allied Electronics, Inc.
Fort Worth, TX, USA
6A,50V,PLASTIC RECT
70217565
6A,50V,PLASTIC RECT 70217565
6A,50V,PLASTIC RECT

6A,50V,PLASTIC RECT

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GI750-E3/54
Rectifiers GI750-E3/54
Rectifiers 6 Amp 50 Volt 400 Amp IFSM

Rectifiers 6 Amp 50 Volt 400 Amp IFSM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Diodes Diodes Rectifiers
Product Number 6659831 6659831P GI750-E3/54GITR-ND 775037-GI750-E3/54 280-GI750-E3/54 GI750-E3/54 33636645 76K5515 76K5517 70217565 GI750-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - GI750-E3/54 Through-Hole 6A 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Standard Diode, 6A, 50V, P600; Repetitive Peak Reverse Voltage Vishay Standard Diode, 6A, 50V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay 6A,50V,PLASTIC RECT Rectifiers
Package P600 P600 Tape and Reel P600
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 2500 ns 2500 ns 2500 ns 2500 ns
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data